CIT Relay & Switch General Purpose Relays J1021AS13VDC.20

Description
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1021AS13VDC.20 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1021AS13VDC.20
General Purpose Relays 1204-J1021AS13VDC.20
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W

Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - 2449-J1021AS13VDC.20-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
2449-J1021AS13VDC.20-ND
Signal Relays, Up to 2 Amps 2449-J1021AS13VDC.20-ND
General Purpose Relay SPST-NO (1 Form A) Through Hole

General Purpose Relay SPST-NO (1 Form A) Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
J1021AS13VDC.20
Relays - Signal Relays, Up to 2 Amps J1021AS13VDC.20
RELAY GENERAL PURPOSE SPST 1A 3V

RELAY GENERAL PURPOSE SPST 1A 3V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1204-J1021AS13VDC.20 2449-J1021AS13VDC.20-ND J1021AS13VDC.20
Product Name General Purpose Relays Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data