General Purpose Relay DPDT (2 Form C) Through Hole
LOW SIGNAL RELAYS-PCB 2FORMC DPD
RELAY GEN PURPOSE DPDT 2A 12V
General Purpose Relays 2FormC DPDT 12VDC 2A
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | HMB1201G01M-ND | HMB1201G01M | HMB1201G01M |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |