General Purpose Relay DPDT (2 Form C) Chassis Mount
SIGNAL RELAY, DPDT, 2A, 26.5VDC, THT; Coil Voltage:26.5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:HFW Series; Relay Mounting:Panel Mount; Coil Type:-; Relay Terminals:Solder Hook; Contact Voltage VAC:- RoHS Compliant: Yes
General Purpose Relays HFW1130K07M
RELAY GEN PURPOSE DPDT 2A 26.5V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 1122-1034-ND | 95X3131 | HFW1130K07M | HFW1130K07M |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relay, Dpdt, 2A, 26.5Vdc, Tht; Coil Voltage Cii Te Connectivity | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) | -85 to 257 F (-65 to 125 C) |