General Purpose Relay DPDT (2 Form C) Through Hole
General Purpose Relays 2FormC DPDT 6VDC 1 A
RELAY GENERAL PURPOSE DPDT 1A 6V
HM-6A = HM RELAY 1.5 LEADS
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | HM-6A-ND | HM-6A | HM-6A | 95X3180 |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps | Hm-6A = Hm Relay 1.5 Leads Cii Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |