General Purpose Relay DPDT (2 Form C) Chassis Mount
RELAY GENERAL PURPOSE DPDT 2A 5V
General Purpose Relays 2FormC DPDT 5VDC 2 A
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | HFW1131L01P-ND | HFW1131L01P | HFW1131L01P |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |