General Purpose Relay DPDT (2 Form C) Chassis Mount
RELAY GEN PURPOSE DPDT 2A 26.5V
General Purpose Relays HMB1230K01P
HMB1230K01P = M39016/22-005P ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1122-1044-ND | HMB1230K01P | HMB1230K01P | 37K6957 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays | Hmb1230K01P = M39016/22-005P Rohs Compliant Cii Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) | -85 to 257 F (-65 to 125 C) |