LOW SIGNAL RELAYS-PCB J1MACD-5XP
General Purpose Relays 1FormC SPDT 5VDC 1 A
RELAY GENERAL PURPOSE SPDT 1A 5V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | J1MACD-5XP-ND | J1MACD-5XP | J1MACD-5XP |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |