LOW SIGNAL RELAYS-PCB J1MACD-12X
General Purpose Relays 12V Micro Min Relay 1 Form C (SPDT) 1 CO
RELAY GEN PURPOSE SPDT 1A 12V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | J1MACD-12XMS-ND | J1MACD-12XMS | J1MACD-12XMS |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |