JMACD-26XLS2 = M39016/15-129L
Win Source Part Number: 1316189-JMACD-26XLS2
Category: Relays>Signal Relays, Up to 2 Amps
Series: MAC
Termination Style: PC Pin
Features: Diode
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 1.56 kOhms
Coil Current: 17 mA
Operate Time: 2 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 26.5VDC
Contact Rating (Current): 1 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 14.2 VDC
Must Release Voltage: 1.37 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: JMACD
RoHS Status: RoHS non-compliant
RELAY GEN PURPOSE DPDT 1A 26.5V
General Purpose Relays M39016/15-129L
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | JMACD-26XLS2-ND | 1316189-JMACD-26XLS2 | JMACD-26XLS2 | JMACD-26XLS2 |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| Operating Temp | -85 to 257 F (-65 to 125 C) |