CIT Relay & Switch Signal Relays, Up to 2 Amps J1021CS16VDC.36

Description
General Purpose Relay SPDT (1 Form C) Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 2449-J1021CS16VDC.36-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
2449-J1021CS16VDC.36-ND
Signal Relays, Up to 2 Amps 2449-J1021CS16VDC.36-ND
General Purpose Relay SPDT (1 Form C) Through Hole

General Purpose Relay SPDT (1 Form C) Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J1021CS16VDC.36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1021CS16VDC.36
General Purpose Relays 1204-J1021CS16VDC.36
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 60mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W

Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 60mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W

Supplier's Site Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
J1021CS16VDC.36
Relays - Signal Relays, Up to 2 Amps J1021CS16VDC.36
RELAY GENERAL PURPOSE SPDT 1A 6V

RELAY GENERAL PURPOSE SPDT 1A 6V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 2449-J1021CS16VDC.36-ND 1204-J1021CS16VDC.36 J1021CS16VDC.36
Product Name Signal Relays, Up to 2 Amps General Purpose Relays Relays - Signal Relays, Up to 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data