General Purpose Relay DPDT (2 Form C) Through Hole
INDUSTRIAL RELAYS JMACD-12XM
General Purpose Relays 12V Micro Min Relay 2 Form C (DPDT) 2 CO
HIGH FREQUENCY RELAY, 12VDC, DPDT; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:1A; Product Range:MAD Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:-; Contact Voltage VDC:12V RoHS Compliant: No
RELAY GEN PURPOSE DPDT 1A 12V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Solid State Relays |
| Product Number | 1122-1059-ND | JMACD-12XM | 20M7595 | JMACD-12XM |
| Product Name | Signal Relays, Up to 2 Amps | General Purpose Relays | High Frequency Relay, 12Vdc, Dpdt; Contact Configuration Cii Te Connectivity | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Operating Temp | -85 to 257 F (-65 to 125 C) | -85 to 257 F (-65 to 125 C) |