Win Source Part Number: 1315504-J1MSCDD-12XP
Category: Relays>Signal Relays, Up to 2 Amps
Series: 1MS
Termination Style: PC Pin
Features: Diode
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 1.025 kOhms
Coil Current: 11.7 mA
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 1 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 7.5 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8 VDC
Must Release Voltage: 0.63 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: J1MSC
RoHS Status: RoHS non-compliant
LOW SIGNAL RELAYS-PCB J1MSCDD-12
RELAY GEN PURPOSE SPDT 1A 12V
General Purpose Relays J1MSCDD-12XP = M39016/26-035P
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 1315504-J1MSCDD-12XP | J1MSCDD-12XP-ND | J1MSCDD-12XP | J1MSCDD-12XP |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | |
| Resistance | 1025 ohms | |||
| Relay Type | General | General | ||
| Poles | Single Pole (SP) | |||
| Throw | Double Throw |