RELAY GEN PURPOSE SPDT 1A 26.5V
General Purpose Relays 26.5V Mcro Min Relay 1 Form C (SPDT) 1 CO
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | J1MSP-26XL-ND | J1MSP-26XL | J1MSP-26XL |
| Product Name | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |