Manufacturer: TE Connectivity
Win Source Part Number: 924873-JMAC-12XM
Series: *
Features: Relay
Package: Bulk
Family Name: JMAC
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 30
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: M39016/9-060M, 1617121-1
INDUSTRIAL RELAYS JMAC-12XM = M3
RELAY GEN PURPOSE DPDT 1A 12V
General Purpose Relays 12V Micro Min Relay 2 Form C (DPDT) 2 CO
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 924873-JMAC-12XM | JMAC-12XM-ND | JMAC-12XM | JMAC-12XM |
| Product Name | Signal Relays, Up to 2 Amps - JMAC-12XM | Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps | General Purpose Relays |
| Mounting | PCBoard | PCBoard | Through Hole | |
| Relay Type | General | General | ||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |