CIT Relay & Switch General Purpose Relays J850SM2CS3VDC

Description
Mounting Type: Surface Mount, Coil Voltage: 3VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 220VDC, Coil Current: 47mA, Coil Type: Non-Latching, Features: Ultra-Low Profile, SMT, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .3 VDC, Operate Time: 2ms, Release Time: 1ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPd, Au Plated, Relay Type: General Purpose, Coil Power: .14W
Request a Quote Datasheet
Description
Mounting Type: Surface Mount, Coil Voltage: 3VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 220VDC, Coil Current: 47mA, Coil Type: Non-Latching, Features: Ultra-Low Profile, SMT, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .3 VDC, Operate Time: 2ms, Release Time: 1ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPd, Au Plated, Relay Type: General Purpose, Coil Power: .14W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J850SM2CS3VDC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J850SM2CS3VDC
General Purpose Relays 1204-J850SM2CS3VDC
Mounting Type: Surface Mount, Coil Voltage: 3VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 220VDC, Coil Current: 47mA, Coil Type: Non-Latching, Features: Ultra-Low Profile, SMT, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .3 VDC, Operate Time: 2ms, Release Time: 1ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPd, Au Plated, Relay Type: General Purpose, Coil Power: .14W

Mounting Type: Surface Mount, Coil Voltage: 3VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 220VDC, Coil Current: 47mA, Coil Type: Non-Latching, Features: Ultra-Low Profile, SMT, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .3 VDC, Operate Time: 2ms, Release Time: 1ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPd, Au Plated, Relay Type: General Purpose, Coil Power: .14W

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - 2449-J850SM2CS3VDCTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
2449-J850SM2CS3VDCTR-ND
Signal Relays, Up to 2 Amps 2449-J850SM2CS3VDCTR-ND
General Purpose Relay DPDT (2 Form C) Surface Mount

General Purpose Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
J850SM2CS3VDC
Relays - Signal Relays, Up to 2 Amps J850SM2CS3VDC
RELAY GENERAL PURPOSE DPDT 1A 3V

RELAY GENERAL PURPOSE DPDT 1A 3V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 1204-J850SM2CS3VDC 2449-J850SM2CS3VDCTR-ND J850SM2CS3VDC
Product Name General Purpose Relays Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style PCBoard Surface Mount
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data