L-com, Inc. Fiber Coupler, ST / ST, Ceramic Alignment Sleeve, Flange FOA-011A

Description
L-com's simplex metal ST couplers are designed for mounting in rectangular holes used for simplex SC couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Metal body ensures durability Multiple mounting style options offer flexibility in design Order online today! Used to connect either PC or UPC polished ST Fiber cables Application FTTX High EMI/RFI environments LAN Security
Description
L-com's simplex metal ST couplers are designed for mounting in rectangular holes used for simplex SC couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Metal body ensures durability Multiple mounting style options offer flexibility in design Order online today! Used to connect either PC or UPC polished ST Fiber cables Application FTTX High EMI/RFI environments LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, ST / ST, Ceramic Alignment Sleeve, Flange - FOA-011A - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, ST / ST, Ceramic Alignment Sleeve, Flange
FOA-011A
Fiber Coupler, ST / ST, Ceramic Alignment Sleeve, Flange FOA-011A
L-com's simplex metal ST couplers are designed for mounting in rectangular holes used for simplex SC couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Metal body ensures durability Multiple mounting style options offer flexibility in design Order online today! Used to connect either PC or UPC polished ST Fiber cables Application FTTX High EMI/RFI environments LAN Security

L-com's simplex metal ST couplers are designed for mounting in rectangular holes used for simplex SC couplers. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these adapters can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Ceramic alignment sleeve supports Single mode applications
  • Metal body ensures durability
  • Multiple mounting style options offer flexibility in design
  • Order online today!
  • Used to connect either PC or UPC polished ST Fiber cables

Application

  • FTTX
  • High EMI/RFI environments
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-011A
Product Name Fiber Coupler, ST / ST, Ceramic Alignment Sleeve, Flange
Coupler Connector ST
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 850nm. - F-CPL-S12855 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 850 nm
Coupler Package A
View Details
Duplex Multimode Fiber Coupler (LC/LC) - N455-000 - Tripp Lite by Eaton
Specs
Cable Type Multimode
Coupler Connector LC DUPLEX (FEMALE)
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 980 nm
View Details