L-com, Inc. Duplex Fiber Coupler, SC / SC (Metal Body), Ceramic Alignment Sleeve FOA-005MA

Description
The L-com Simplex Metal SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Order online today! Application FTTX High EMI/RFI environments Security LAN
Description
The L-com Simplex Metal SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Order online today! Application FTTX High EMI/RFI environments Security LAN

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Coupler, SC / SC (Metal Body), Ceramic Alignment Sleeve - FOA-005MA - L-com, Inc.
North Andover, MA, United States
Duplex Fiber Coupler, SC / SC (Metal Body), Ceramic Alignment Sleeve
FOA-005MA
Duplex Fiber Coupler, SC / SC (Metal Body), Ceramic Alignment Sleeve FOA-005MA
The L-com Simplex Metal SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Plastic body provides a light weight yet durable solution Used to connect either PC or UPC polished SC Fiber cables Order online today! Application FTTX High EMI/RFI environments Security LAN

The L-com Simplex Metal SC couplers are designed for mounting in standard rectangular cut out style panels. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Ceramic alignment sleeve supports Single mode applications
  • Dust caps protect against debris and contamination
  • Plastic body provides a light weight yet durable solution
  • Used to connect either PC or UPC polished SC Fiber cables
  • Order online today!

Application

  • FTTX
  • High EMI/RFI environments
  • Security
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-005MA
Product Name Duplex Fiber Coupler, SC / SC (Metal Body), Ceramic Alignment Sleeve
Coupler Connector SC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 2 x 2, 10/90, 1310/1550 nm - F-CPL-B22351 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details