L-com, Inc. Fiber Optic Economy Coupler, FC, simplex multimode, copper body, ceramic sleeve, rectangular flange FOA-FCMM1-MC0R

Description
The L-com FOA-FCMM1-MC0R is a fiber optic economy coupler. The FOA-FCMM1-MC0R has FC connectors for simplex multimode fiber. It features copper body with ceramic sleeve and rectangular flange . The L-com FOA-FCMM1-MC0R is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: FC Fiber: simplex multimode Body: copper body Sleeve: ceramic sleeve Flange: rectangular flange
Description
The L-com FOA-FCMM1-MC0R is a fiber optic economy coupler. The FOA-FCMM1-MC0R has FC connectors for simplex multimode fiber. It features copper body with ceramic sleeve and rectangular flange . The L-com FOA-FCMM1-MC0R is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: FC Fiber: simplex multimode Body: copper body Sleeve: ceramic sleeve Flange: rectangular flange

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, FC, simplex multimode, copper body, ceramic sleeve, rectangular flange - FOA-FCMM1-MC0R - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, FC, simplex multimode, copper body, ceramic sleeve, rectangular flange
FOA-FCMM1-MC0R
Fiber Optic Economy Coupler, FC, simplex multimode, copper body, ceramic sleeve, rectangular flange FOA-FCMM1-MC0R
The L-com FOA-FCMM1-MC0R is a fiber optic economy coupler. The FOA-FCMM1-MC0R has FC connectors for simplex multimode fiber. It features copper body with ceramic sleeve and rectangular flange . The L-com FOA-FCMM1-MC0R is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: FC Fiber: simplex multimode Body: copper body Sleeve: ceramic sleeve Flange: rectangular flange

The L-com FOA-FCMM1-MC0R is a fiber optic economy coupler. The FOA-FCMM1-MC0R has FC connectors for simplex multimode fiber. It features copper body with ceramic sleeve and rectangular flange . The L-com FOA-FCMM1-MC0R is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: FC
  • Fiber: simplex multimode
  • Body: copper body
  • Sleeve: ceramic sleeve
  • Flange: rectangular flange
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-FCMM1-MC0R
Product Name Fiber Optic Economy Coupler, FC, simplex multimode, copper body, ceramic sleeve, rectangular flange
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 4, 1550 nm - F-CPL-S14150 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Package C
View Details
Fiber Micro-Lens Array - FCA 250FS - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details