L-com, Inc. USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, B Type Female to A Type Female, ABS Housing, Black ECF504-3BA-BLK

Description
In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange mount design. The ECF504-3BA-BLK is a black adapter with a B type female to an A type female design and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's plating and is excellent for applications that require grounding your adapter/coupler to your panel or enclosure. L-com's ECF style USB adapter products securely mount via 4-40 screws which are sold separately (see part number ECF440). Available colors include black, ivory and silver. Contact L-com's expert technical support with questions and order online today. Features The ECF504-3BA-BLK is a black USB 3.0 adapter with a B type female to an A type female design Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference Application PC peripheral interconnects and computing Data acquisition and storage Test and measurement Video and data transfer Printers and servers
Description
In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange mount design. The ECF504-3BA-BLK is a black adapter with a B type female to an A type female design and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's plating and is excellent for applications that require grounding your adapter/coupler to your panel or enclosure. L-com's ECF style USB adapter products securely mount via 4-40 screws which are sold separately (see part number ECF440). Available colors include black, ivory and silver. Contact L-com's expert technical support with questions and order online today. Features The ECF504-3BA-BLK is a black USB 3.0 adapter with a B type female to an A type female design Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference Application PC peripheral interconnects and computing Data acquisition and storage Test and measurement Video and data transfer Printers and servers

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, B Type Female to A Type Female, ABS Housing, Black - ECF504-3BA-BLK - L-com, Inc.
North Andover, MA, United States
USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, B Type Female to A Type Female, ABS Housing, Black
ECF504-3BA-BLK
USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, B Type Female to A Type Female, ABS Housing, Black ECF504-3BA-BLK
In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange mount design. The ECF504-3BA-BLK is a black adapter with a B type female to an A type female design and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's plating and is excellent for applications that require grounding your adapter/coupler to your panel or enclosure. L-com's ECF style USB adapter products securely mount via 4-40 screws which are sold separately (see part number ECF440). Available colors include black, ivory and silver. Contact L-com's expert technical support with questions and order online today. Features The ECF504-3BA-BLK is a black USB 3.0 adapter with a B type female to an A type female design Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference Application PC peripheral interconnects and computing Data acquisition and storage Test and measurement Video and data transfer Printers and servers

In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange mount design.
The ECF504-3BA-BLK is a black adapter with a B type female to an A type female design and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's plating and is excellent for applications that require grounding your adapter/coupler to your panel or enclosure.
L-com's ECF style USB adapter products securely mount via 4-40 screws which are sold separately (see part number ECF440). Available colors include black, ivory and silver. Contact L-com's expert technical support with questions and order online today.

Features

  • The ECF504-3BA-BLK is a black USB 3.0 adapter with a B type female to an A type female design
  • Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation
  • Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles
  • Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B
  • Shielded and Unshielded housings available for user grounding preference

Application

  • PC peripheral interconnects and computing
  • Data acquisition and storage
  • Test and measurement
  • Video and data transfer
  • Printers and servers
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number ECF504-3BA-BLK
Product Name USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, B Type Female to A Type Female, ABS Housing, Black
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 2 x 2, 50/50, 1310/1550 nm, FC/UPC - F-CPL-B22355-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1550 nm
View Details