L-com, Inc. Fiber Coupler, LC / LC Quad Ceramic Sleeve FOA-570

Description
L-com's quad plastic LC couplers are designed for mounting in panels with rectangular cutouts. These compact, space saving adapters feature either ceramic or bronze alignment sleeves which provide precision mating for both Multimode and Single Mode applications. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Ceramic alignment sleeves provide precise fiber alignment Plastic body provides a light weight yet durable solution Integrated mounting clips allow for easy snap in installation Panel cut out dimensions: 1.043" X .375" (duplex SC cut out) Used to connect Single mode LC fiber optic cables Application FTTX LAN Security High EMI/RFI environments
Description
L-com's quad plastic LC couplers are designed for mounting in panels with rectangular cutouts. These compact, space saving adapters feature either ceramic or bronze alignment sleeves which provide precision mating for both Multimode and Single Mode applications. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Ceramic alignment sleeves provide precise fiber alignment Plastic body provides a light weight yet durable solution Integrated mounting clips allow for easy snap in installation Panel cut out dimensions: 1.043" X .375" (duplex SC cut out) Used to connect Single mode LC fiber optic cables Application FTTX LAN Security High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC / LC Quad Ceramic Sleeve - FOA-570 - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC / LC Quad Ceramic Sleeve
FOA-570
Fiber Coupler, LC / LC Quad Ceramic Sleeve FOA-570
L-com's quad plastic LC couplers are designed for mounting in panels with rectangular cutouts. These compact, space saving adapters feature either ceramic or bronze alignment sleeves which provide precision mating for both Multimode and Single Mode applications. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Ceramic alignment sleeves provide precise fiber alignment Plastic body provides a light weight yet durable solution Integrated mounting clips allow for easy snap in installation Panel cut out dimensions: 1.043" X .375" (duplex SC cut out) Used to connect Single mode LC fiber optic cables Application FTTX LAN Security High EMI/RFI environments

L-com's quad plastic LC couplers are designed for mounting in panels with rectangular cutouts. These compact, space saving adapters feature either ceramic or bronze alignment sleeves which provide precision mating for both Multimode and Single Mode applications. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today!

Features

  • Ceramic alignment sleeves provide precise fiber alignment
  • Plastic body provides a light weight yet durable solution
  • Integrated mounting clips allow for easy snap in installation
  • Panel cut out dimensions: 1.043" X .375" (duplex SC cut out)
  • Used to connect Single mode LC fiber optic cables

Application

  • FTTX
  • LAN
  • Security
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-570
Product Name Fiber Coupler, LC / LC Quad Ceramic Sleeve
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 4, 850 nm, FC/PC - F-CPL-M14850-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 850 nm
Coupler Package C
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details