L-com, Inc. Fiber Optic Economy Coupler, FC/APC, simplex single mode, copper body, ceramic sleeve, square flange FOA-FASM1-MCUQ

Description
The L-com FOA-FASM1-MCUQ is a fiber optic economy coupler. The FOA-FASM1-MCUQ has FC/APC connectors for simplex single mode fiber. It features copper body with ceramic sleeve and square flange . The L-com FOA-FASM1-MCUQ is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: FC/APC Fiber: simplex single mode Body: copper body Sleeve: ceramic sleeve Flange: square flange
Description
The L-com FOA-FASM1-MCUQ is a fiber optic economy coupler. The FOA-FASM1-MCUQ has FC/APC connectors for simplex single mode fiber. It features copper body with ceramic sleeve and square flange . The L-com FOA-FASM1-MCUQ is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: FC/APC Fiber: simplex single mode Body: copper body Sleeve: ceramic sleeve Flange: square flange

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, FC/APC, simplex single mode, copper body, ceramic sleeve, square flange - FOA-FASM1-MCUQ - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, FC/APC, simplex single mode, copper body, ceramic sleeve, square flange
FOA-FASM1-MCUQ
Fiber Optic Economy Coupler, FC/APC, simplex single mode, copper body, ceramic sleeve, square flange FOA-FASM1-MCUQ
The L-com FOA-FASM1-MCUQ is a fiber optic economy coupler. The FOA-FASM1-MCUQ has FC/APC connectors for simplex single mode fiber. It features copper body with ceramic sleeve and square flange . The L-com FOA-FASM1-MCUQ is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: FC/APC Fiber: simplex single mode Body: copper body Sleeve: ceramic sleeve Flange: square flange

The L-com FOA-FASM1-MCUQ is a fiber optic economy coupler. The FOA-FASM1-MCUQ has FC/APC connectors for simplex single mode fiber. It features copper body with ceramic sleeve and square flange . The L-com FOA-FASM1-MCUQ is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: FC/APC
  • Fiber: simplex single mode
  • Body: copper body
  • Sleeve: ceramic sleeve
  • Flange: square flange
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-FASM1-MCUQ
Product Name Fiber Optic Economy Coupler, FC/APC, simplex single mode, copper body, ceramic sleeve, square flange
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 8, 850 nm, FC/PC - F-CPL-M18850-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 850 nm
Coupler Package D
View Details
Fiber Micro-Lens Array - FCA 250FS - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details