L-com, Inc. Fiber Optic Economy Coupler, SC/APC, simplex single mode, plastic body, PEI clip, ceramic sleeve, no flange FOA-SASM1-PC0N

Description
The L-com FOA-SASM1-PC0N is a fiber optic economy coupler. The FOA-SASM1-PC0N has SC/APC connectors for simplex single mode fiber. It features plastic body with ceramic sleeve and no flange . The L-com FOA-SASM1-PC0N is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC/APC Fiber: simplex single mode Body: plastic body Sleeve: ceramic sleeve Flange: no flange
Description
The L-com FOA-SASM1-PC0N is a fiber optic economy coupler. The FOA-SASM1-PC0N has SC/APC connectors for simplex single mode fiber. It features plastic body with ceramic sleeve and no flange . The L-com FOA-SASM1-PC0N is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC/APC Fiber: simplex single mode Body: plastic body Sleeve: ceramic sleeve Flange: no flange

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, SC/APC, simplex single mode, plastic body, PEI clip, ceramic sleeve, no flange - FOA-SASM1-PC0N - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, SC/APC, simplex single mode, plastic body, PEI clip, ceramic sleeve, no flange
FOA-SASM1-PC0N
Fiber Optic Economy Coupler, SC/APC, simplex single mode, plastic body, PEI clip, ceramic sleeve, no flange FOA-SASM1-PC0N
The L-com FOA-SASM1-PC0N is a fiber optic economy coupler. The FOA-SASM1-PC0N has SC/APC connectors for simplex single mode fiber. It features plastic body with ceramic sleeve and no flange . The L-com FOA-SASM1-PC0N is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC/APC Fiber: simplex single mode Body: plastic body Sleeve: ceramic sleeve Flange: no flange

The L-com FOA-SASM1-PC0N is a fiber optic economy coupler. The FOA-SASM1-PC0N has SC/APC connectors for simplex single mode fiber. It features plastic body with ceramic sleeve and no flange . The L-com FOA-SASM1-PC0N is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: SC/APC
  • Fiber: simplex single mode
  • Body: plastic body
  • Sleeve: ceramic sleeve
  • Flange: no flange
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-SASM1-PC0N
Product Name Fiber Optic Economy Coupler, SC/APC, simplex single mode, plastic body, PEI clip, ceramic sleeve, no flange
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber Optic Coupler, 1 x 2, 50/50, 1310 nm, FC/PC - F-CPL-M12135-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package B
View Details
Fiber Micro-Lens Array - FCA 1000Si - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details