L-com, Inc. Fiber Coupler, LC / LC Duplex Ceramic Sleeve, No Flange FOA-550A

Description
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Order online today! Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode LC duplex and simplex fiber cables Ceramic alignment sleeve supports Single mode applications Integrated mounting clip allows for easy snap in installation Application FTTX LAN Security High EMI/RFI environments
Description
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Order online today! Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode LC duplex and simplex fiber cables Ceramic alignment sleeve supports Single mode applications Integrated mounting clip allows for easy snap in installation Application FTTX LAN Security High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC / LC Duplex Ceramic Sleeve, No Flange - FOA-550A - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC / LC Duplex Ceramic Sleeve, No Flange
FOA-550A
Fiber Coupler, LC / LC Duplex Ceramic Sleeve, No Flange FOA-550A
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Order online today! Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode LC duplex and simplex fiber cables Ceramic alignment sleeve supports Single mode applications Integrated mounting clip allows for easy snap in installation Application FTTX LAN Security High EMI/RFI environments

L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts.

Features

  • Order online today!
  • Plastic body provides a light weight yet durable solution
  • Used to connect Multimode and Single mode LC duplex and simplex fiber cables
  • Ceramic alignment sleeve supports Single mode applications
  • Integrated mounting clip allows for easy snap in installation

Application

  • FTTX
  • LAN
  • Security
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-550A
Product Name Fiber Coupler, LC / LC Duplex Ceramic Sleeve, No Flange
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Coupler, 1/99, 780 nm, FC/APC Connectors - F-PMC-780-1 - Newport MKS
Specs
Operating Temperature -15 to 55 C (5 to 131 F)
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details