L-com, Inc. LC Shutter Coupler, Duplex, With Flange, Black FOA-805-BLK

Description
L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Compatible with standard LC connectors Visible light can be still be seen through the adapter if trying to trace signal via a light source Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors ZR alignment sleeve withs with Multimode and Single mode applications Application High EMI/RFI environments LAN Racks and Panels Server room Security
Description
L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Compatible with standard LC connectors Visible light can be still be seen through the adapter if trying to trace signal via a light source Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors ZR alignment sleeve withs with Multimode and Single mode applications Application High EMI/RFI environments LAN Racks and Panels Server room Security

Suppliers

Company
Product
Description
Supplier Links
LC Shutter Coupler, Duplex, With Flange, Black - FOA-805-BLK - L-com, Inc.
North Andover, MA, United States
LC Shutter Coupler, Duplex, With Flange, Black
FOA-805-BLK
LC Shutter Coupler, Duplex, With Flange, Black FOA-805-BLK
L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Compatible with standard LC connectors Visible light can be still be seen through the adapter if trying to trace signal via a light source Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors ZR alignment sleeve withs with Multimode and Single mode applications Application High EMI/RFI environments LAN Racks and Panels Server room Security

L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today!

Features

  • Compatible with standard LC connectors
  • Visible light can be still be seen through the adapter if trying to trace signal via a light source
  • Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue
  • Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors
  • ZR alignment sleeve withs with Multimode and Single mode applications

Application

  • High EMI/RFI environments
  • LAN
  • Racks and Panels
  • Server room
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-805-BLK
Product Name LC Shutter Coupler, Duplex, With Flange, Black
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm - F-CPL-B14350 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package C
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 980 nm
View Details