L-com, Inc. Fiber Coupler, SC/SC Simplex, White Internal Shutter, Side Spring, No Flange, Beige FOA-819-BGE

Description
The L-com FOA-819-BGE SC simplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-819-BGE comes in a housing that features a durable metal side spring that ensures a tight fit. The L-com FOA-819 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-819-BGE is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard SC simplex connectors White internal shutter protects against dust and contaminants Available in Aqua, Beige, Green, or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security
Description
The L-com FOA-819-BGE SC simplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-819-BGE comes in a housing that features a durable metal side spring that ensures a tight fit. The L-com FOA-819 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-819-BGE is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard SC simplex connectors White internal shutter protects against dust and contaminants Available in Aqua, Beige, Green, or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, SC/SC Simplex, White Internal Shutter, Side Spring, No Flange, Beige - FOA-819-BGE - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, SC/SC Simplex, White Internal Shutter, Side Spring, No Flange, Beige
FOA-819-BGE
Fiber Coupler, SC/SC Simplex, White Internal Shutter, Side Spring, No Flange, Beige FOA-819-BGE
The L-com FOA-819-BGE SC simplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-819-BGE comes in a housing that features a durable metal side spring that ensures a tight fit. The L-com FOA-819 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-819-BGE is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today! Features Compatible with standard SC simplex connectors White internal shutter protects against dust and contaminants Available in Aqua, Beige, Green, or Blue Zirconia alignment sleeve with Multimode and Single Mode applications Durable metal side spring ensures tight fit Application High EMI/RFI Environments Racks and Panels Server Rooms LAN Security

The L-com FOA-819-BGE SC simplex coupler is built with an integrated automatic internal dust shutter that keeps the couplers interior clean from dust and debris when not in use. The L-com FOA-819-BGE comes in a housing that features a durable metal side spring that ensures a tight fit. The L-com FOA-819 couplers come color coded to denote Single Mode or Multimode use. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. The L-com FOA-819-BGE is one of thousands of fiber optic products in-stock and ready to ship. Order Online Today!

Features

  • Compatible with standard SC simplex connectors
  • White internal shutter protects against dust and contaminants
  • Available in Aqua, Beige, Green, or Blue
  • Zirconia alignment sleeve with Multimode and Single Mode applications
  • Durable metal side spring ensures tight fit

Application

  • High EMI/RFI Environments
  • Racks and Panels
  • Server Rooms
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-819-BGE
Product Name Fiber Coupler, SC/SC Simplex, White Internal Shutter, Side Spring, No Flange, Beige
Coupler Connector SC
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexer, 1x2, 1310/1550nm, ±20nm, FC/APC. - F-WDM-S11315-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package A
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details