L-com, Inc. Duplex Fiber Coupler, ST / ST, Ceramic Alignment Sleeve FOA-401A

Description
These L-com duplex metal ST couplers are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Used to connect Multimode and Single mode ST duplex fiber cables Metal body ensures durability and long life Order online today! Application FTTX High EMI/RFI environments LAN Security
Description
These L-com duplex metal ST couplers are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Used to connect Multimode and Single mode ST duplex fiber cables Metal body ensures durability and long life Order online today! Application FTTX High EMI/RFI environments LAN Security

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Coupler, ST / ST, Ceramic Alignment Sleeve - FOA-401A - L-com, Inc.
North Andover, MA, United States
Duplex Fiber Coupler, ST / ST, Ceramic Alignment Sleeve
FOA-401A
Duplex Fiber Coupler, ST / ST, Ceramic Alignment Sleeve FOA-401A
These L-com duplex metal ST couplers are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Dust caps protect against debris and contamination Used to connect Multimode and Single mode ST duplex fiber cables Metal body ensures durability and long life Order online today! Application FTTX High EMI/RFI environments LAN Security

These L-com duplex metal ST couplers are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Ceramic alignment sleeve supports Single mode applications
  • Dust caps protect against debris and contamination
  • Used to connect Multimode and Single mode ST duplex fiber cables
  • Metal body ensures durability and long life
  • Order online today!

Application

  • FTTX
  • High EMI/RFI environments
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-401A
Product Name Duplex Fiber Coupler, ST / ST, Ceramic Alignment Sleeve
Coupler Connector ST
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Multimode, 1 x 2, 10/90, 1310 nm, FC/PC - F-CPL-M12131-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package B
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 980 nm
View Details