L-com, Inc. Fiber Optic Economy Coupler, SC/APC, simplex w/ internal shutter single mode, plastic one-piece body, PEI clip, ceramic sleeve, w/ flange FOA-SASM1-PCUF-ISH

Description
The L-com FOA-SASM1-PCUF-ISH is a fiber optic economy coupler. The FOA-SASM1-PCUF-ISH has SC/APC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and w/ flange internal shutter. The L-com FOA-SASM1-PCUF-ISH is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC/APC Fiber: simplex single mode Body: plastic one-piece body Sleeve: ceramic sleeve Flange: w/ flange internal shutter
Description
The L-com FOA-SASM1-PCUF-ISH is a fiber optic economy coupler. The FOA-SASM1-PCUF-ISH has SC/APC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and w/ flange internal shutter. The L-com FOA-SASM1-PCUF-ISH is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC/APC Fiber: simplex single mode Body: plastic one-piece body Sleeve: ceramic sleeve Flange: w/ flange internal shutter

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, SC/APC, simplex w/ internal shutter single mode, plastic one-piece body, PEI clip, ceramic sleeve, w/ flange - FOA-SASM1-PCUF-ISH - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, SC/APC, simplex w/ internal shutter single mode, plastic one-piece body, PEI clip, ceramic sleeve, w/ flange
FOA-SASM1-PCUF-ISH
Fiber Optic Economy Coupler, SC/APC, simplex w/ internal shutter single mode, plastic one-piece body, PEI clip, ceramic sleeve, w/ flange FOA-SASM1-PCUF-ISH
The L-com FOA-SASM1-PCUF-ISH is a fiber optic economy coupler. The FOA-SASM1-PCUF-ISH has SC/APC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and w/ flange internal shutter. The L-com FOA-SASM1-PCUF-ISH is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC/APC Fiber: simplex single mode Body: plastic one-piece body Sleeve: ceramic sleeve Flange: w/ flange internal shutter

The L-com FOA-SASM1-PCUF-ISH is a fiber optic economy coupler. The FOA-SASM1-PCUF-ISH has SC/APC connectors for simplex single mode fiber. It features plastic one-piece body with ceramic sleeve and w/ flange internal shutter. The L-com FOA-SASM1-PCUF-ISH is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: SC/APC
  • Fiber: simplex single mode
  • Body: plastic one-piece body
  • Sleeve: ceramic sleeve
  • Flange: w/ flange internal shutter
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-SASM1-PCUF-ISH
Product Name Fiber Optic Economy Coupler, SC/APC, simplex w/ internal shutter single mode, plastic one-piece body, PEI clip, ceramic sleeve, w/ flange
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Variable Ratio Coupler, 1550nm, Non-PM, FC/PC Connectors - F-CPL-1550-N-FP - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Connector FC/PC
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 980 nm
View Details