L-com, Inc. Fiber Optic Coupler, LC Duplex, MultiMode, Square Footprint, No Flange, Beige FOA-904

Description
The L-com FOA-904 is a fiber optic coupler for use with LC duplex connectors. The L-com FOA-904 is designed for use with multimode fiber, and is offered in a beige body, to designate its usage when installed. The FOA-904 is a high-quality fiber optic coupler in a square footprint which allows for use in existing configurations. It has no flange which allows use for inline, low-profile installations. The L-com FOA-904 is one of thousands of fiber optic products continually in-stock, and ready for same-day shipping. Features Fiber Optic Coupler LC Duplex adapter For use with Multimode fiber Application Telecom Datacom Enclosure Wiring Wireless Installations
Description
The L-com FOA-904 is a fiber optic coupler for use with LC duplex connectors. The L-com FOA-904 is designed for use with multimode fiber, and is offered in a beige body, to designate its usage when installed. The FOA-904 is a high-quality fiber optic coupler in a square footprint which allows for use in existing configurations. It has no flange which allows use for inline, low-profile installations. The L-com FOA-904 is one of thousands of fiber optic products continually in-stock, and ready for same-day shipping. Features Fiber Optic Coupler LC Duplex adapter For use with Multimode fiber Application Telecom Datacom Enclosure Wiring Wireless Installations

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Coupler, LC Duplex, MultiMode, Square Footprint, No Flange, Beige - FOA-904 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Coupler, LC Duplex, MultiMode, Square Footprint, No Flange, Beige
FOA-904
Fiber Optic Coupler, LC Duplex, MultiMode, Square Footprint, No Flange, Beige FOA-904
The L-com FOA-904 is a fiber optic coupler for use with LC duplex connectors. The L-com FOA-904 is designed for use with multimode fiber, and is offered in a beige body, to designate its usage when installed. The FOA-904 is a high-quality fiber optic coupler in a square footprint which allows for use in existing configurations. It has no flange which allows use for inline, low-profile installations. The L-com FOA-904 is one of thousands of fiber optic products continually in-stock, and ready for same-day shipping. Features Fiber Optic Coupler LC Duplex adapter For use with Multimode fiber Application Telecom Datacom Enclosure Wiring Wireless Installations

The L-com FOA-904 is a fiber optic coupler for use with LC duplex connectors. The L-com FOA-904 is designed for use with multimode fiber, and is offered in a beige body, to designate its usage when installed. The FOA-904 is a high-quality fiber optic coupler in a square footprint which allows for use in existing configurations. It has no flange which allows use for inline, low-profile installations. The L-com FOA-904 is one of thousands of fiber optic products continually in-stock, and ready for same-day shipping.

Features

  • Fiber Optic Coupler
  • LC Duplex adapter
  • For use with Multimode fiber

Application

  • Telecom
  • Datacom
  • Enclosure Wiring
  • Wireless Installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-904
Product Name Fiber Optic Coupler, LC Duplex, MultiMode, Square Footprint, No Flange, Beige
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 633nm, FC/APC - F-CPL-S12635-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 633 nm; 633 nm
Coupler Package A
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details