L-com, Inc. Fiber Optic Economy Coupler, LC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, w/ flange FOA-LCSM2-PC0F-SCF

Description
The L-com FOA-LCSM2-PC0F-SCF is a fiber optic economy coupler. The FOA-LCSM2-PC0F-SCF has LC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and w/ flange SC footprint. The L-com FOA-LCSM2-PC0F-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC Fiber: duplex single mode Body: plastic body Sleeve: ceramic sleeve Flange: w/ flange SC footprint
Description
The L-com FOA-LCSM2-PC0F-SCF is a fiber optic economy coupler. The FOA-LCSM2-PC0F-SCF has LC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and w/ flange SC footprint. The L-com FOA-LCSM2-PC0F-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC Fiber: duplex single mode Body: plastic body Sleeve: ceramic sleeve Flange: w/ flange SC footprint

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, LC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, w/ flange - FOA-LCSM2-PC0F-SCF - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, LC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, w/ flange
FOA-LCSM2-PC0F-SCF
Fiber Optic Economy Coupler, LC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, w/ flange FOA-LCSM2-PC0F-SCF
The L-com FOA-LCSM2-PC0F-SCF is a fiber optic economy coupler. The FOA-LCSM2-PC0F-SCF has LC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and w/ flange SC footprint. The L-com FOA-LCSM2-PC0F-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC Fiber: duplex single mode Body: plastic body Sleeve: ceramic sleeve Flange: w/ flange SC footprint

The L-com FOA-LCSM2-PC0F-SCF is a fiber optic economy coupler. The FOA-LCSM2-PC0F-SCF has LC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and w/ flange SC footprint. The L-com FOA-LCSM2-PC0F-SCF is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: LC
  • Fiber: duplex single mode
  • Body: plastic body
  • Sleeve: ceramic sleeve
  • Flange: w/ flange SC footprint
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-LCSM2-PC0F-SCF
Product Name Fiber Optic Economy Coupler, LC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, w/ flange
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 2 x 2, 50/50, 780 nm, FC/APC - F-CPL-S22785-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 780 nm
Coupler Package A
View Details
FIS Bi-Directional Singlemode Coupler - SDW13550122UC - Fiber Instrument Sales, Inc./FIS
Specs
Cable Type Single Mode
Coupler Type Dual Window
Wavelength 1550 nm; 1310
View Details