L-com, Inc. LC Internal Shutter Coupler, Quad, No Flange, Black FOA-807-BLK

Description
L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Visible light can be still be seen through the adapter if trying to trace signal via a light source Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue Compatible with standard LC connectors Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors ZR alignment sleeve withs with Multimode and Single mode applications Application LAN Racks and Panels Server room High EMI/RFI environments Security
Description
L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Visible light can be still be seen through the adapter if trying to trace signal via a light source Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue Compatible with standard LC connectors Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors ZR alignment sleeve withs with Multimode and Single mode applications Application LAN Racks and Panels Server room High EMI/RFI environments Security

Suppliers

Company
Product
Description
Supplier Links
LC Internal Shutter Coupler, Quad, No Flange, Black - FOA-807-BLK - L-com, Inc.
North Andover, MA, United States
LC Internal Shutter Coupler, Quad, No Flange, Black
FOA-807-BLK
LC Internal Shutter Coupler, Quad, No Flange, Black FOA-807-BLK
L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Visible light can be still be seen through the adapter if trying to trace signal via a light source Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue Compatible with standard LC connectors Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors ZR alignment sleeve withs with Multimode and Single mode applications Application LAN Racks and Panels Server room High EMI/RFI environments Security

L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today!

Features

  • Visible light can be still be seen through the adapter if trying to trace signal via a light source
  • Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue
  • Compatible with standard LC connectors
  • Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors
  • ZR alignment sleeve withs with Multimode and Single mode applications

Application

  • LAN
  • Racks and Panels
  • Server room
  • High EMI/RFI environments
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-807-BLK
Product Name LC Internal Shutter Coupler, Quad, No Flange, Black
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Coupler, Multimode, 1 x 4, 850 nm, FC/PC - F-CPL-M14850-FCPC - Newport MKS
Specs
Cable Type Multimode
Wavelength 850 nm
Coupler Package C
View Details
Duplex Multimode Fiber Coupler, Keystone Jack - LC to LC, White - N455-000-WH-KJ - Tripp Lite by Eaton
Specs
Cable Type Multimode
Coupler Connector LC DUPLEX (FEMALE)
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
Fiber Micro-Lens Array - FCA 1000Si - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details