L-com, Inc. Fiber Coupler, LC/LC Duplex Ceramic Sleeve, Low Profile FOA-801

Description
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Low profile -no flange design Plastic body provides a light weight yet durable solution Integrated mounting clip allows for easy snap in installation Used to connect Multimode and Single mode LC duplex and simplex fiber cables Application FTTX High EMI/RFI environments LAN Security
Description
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Low profile -no flange design Plastic body provides a light weight yet durable solution Integrated mounting clip allows for easy snap in installation Used to connect Multimode and Single mode LC duplex and simplex fiber cables Application FTTX High EMI/RFI environments LAN Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC/LC Duplex Ceramic Sleeve, Low Profile - FOA-801 - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC/LC Duplex Ceramic Sleeve, Low Profile
FOA-801
Fiber Coupler, LC/LC Duplex Ceramic Sleeve, Low Profile FOA-801
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Ceramic alignment sleeve supports Single mode applications Low profile -no flange design Plastic body provides a light weight yet durable solution Integrated mounting clip allows for easy snap in installation Used to connect Multimode and Single mode LC duplex and simplex fiber cables Application FTTX High EMI/RFI environments LAN Security

L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts.

Features

  • Ceramic alignment sleeve supports Single mode applications
  • Low profile -no flange design
  • Plastic body provides a light weight yet durable solution
  • Integrated mounting clip allows for easy snap in installation
  • Used to connect Multimode and Single mode LC duplex and simplex fiber cables

Application

  • FTTX
  • High EMI/RFI environments
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-801
Product Name Fiber Coupler, LC/LC Duplex Ceramic Sleeve, Low Profile
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Insensitive Circulator, 1310 nm, SMF-28 Fiber, FC/APC. - F-CIR-13-P-FA - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1310 nm
Coupler Features Pigtail
View Details
Duplex Multimode Fiber Coupler, Keystone Jack - LC to LC, White - N455-000-WH-KJ - Tripp Lite by Eaton
Specs
Cable Type Multimode
Coupler Connector LC DUPLEX (FEMALE)
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details