L-com, Inc. LC Internal Shutter Coupler, Quad, With Flange, Blue FOA-806-BLU

Description
L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Compatible with standard LC connectors Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue Visible light can be still be seen through the adapter if trying to trace signal via a light source ZR alignment sleeve withs with Multimode and Single mode applications Application High EMI/RFI environments Racks and Panels Server room LAN Security
Description
L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Compatible with standard LC connectors Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue Visible light can be still be seen through the adapter if trying to trace signal via a light source ZR alignment sleeve withs with Multimode and Single mode applications Application High EMI/RFI environments Racks and Panels Server room LAN Security

Suppliers

Company
Product
Description
Supplier Links
LC Internal Shutter Coupler, Quad, With Flange, Blue - FOA-806-BLU - L-com, Inc.
North Andover, MA, United States
LC Internal Shutter Coupler, Quad, With Flange, Blue
FOA-806-BLU
LC Internal Shutter Coupler, Quad, With Flange, Blue FOA-806-BLU
L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today! Features Compatible with standard LC connectors Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue Visible light can be still be seen through the adapter if trying to trace signal via a light source ZR alignment sleeve withs with Multimode and Single mode applications Application High EMI/RFI environments Racks and Panels Server room LAN Security

L-com's shuttered LC couplers are built with an integrated dust shutter that keeps the adapter's interior clean from dust. The shutter is 100% automatic and requires no physical handling of the shutter door. These couplers are ideal for today's high speed networking environment where cleanliness is an absolute requirement for performance. They are designed for mounting in panels with rectangular cutouts come with or without flange mount style ears. They come in both duplex and quad versions. These compact, space saving adapters feature ZR alignment sleeves which provide precision mating for both Multimode or Single Mode applications. They are available in four colors to match the mode of fiber you are using. The couplers use the same panel cut out as a duplex SC coupler but provide twice as many ports. Order online today!

Features

  • Compatible with standard LC connectors
  • Internal automatic shutter protects against dust and contaminants; The shutter is automatic and retracts or opens with the insertion or removal of LC connectors
  • Available in duplex and quad, with or without flange mount ears, and in Aqua, Beige, Black or Blue
  • Visible light can be still be seen through the adapter if trying to trace signal via a light source
  • ZR alignment sleeve withs with Multimode and Single mode applications

Application

  • High EMI/RFI environments
  • Racks and Panels
  • Server room
  • LAN
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-806-BLU
Product Name LC Internal Shutter Coupler, Quad, With Flange, Blue
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Variable Ratio Coupler, 630nm, Non-PM, FC/APC Connectors - F-CPL-630-N-FA - Newport MKS
Specs
Cable Type Single Mode
Wavelength 630 nm
Coupler Connector FC/APC
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details