L-com, Inc. Fiber Optic Economy Coupler, SC, simplex multimode Aqua, plastic body, PEI clip, ceramic sleeve, no flange FOA-SCM31-PC0N

Description
The L-com FOA-SCM31-PC0N is a fiber optic economy coupler. The FOA-SCM31-PC0N has SC connectors for simplex multimode Aqua fiber. It features plastic body with ceramic sleeve and no flange . The L-com FOA-SCM31-PC0N is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC Fiber: simplex multimode Aqua Body: plastic body Sleeve: ceramic sleeve Flange: no flange
Description
The L-com FOA-SCM31-PC0N is a fiber optic economy coupler. The FOA-SCM31-PC0N has SC connectors for simplex multimode Aqua fiber. It features plastic body with ceramic sleeve and no flange . The L-com FOA-SCM31-PC0N is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC Fiber: simplex multimode Aqua Body: plastic body Sleeve: ceramic sleeve Flange: no flange

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, SC, simplex multimode Aqua, plastic body, PEI clip, ceramic sleeve, no flange - FOA-SCM31-PC0N - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, SC, simplex multimode Aqua, plastic body, PEI clip, ceramic sleeve, no flange
FOA-SCM31-PC0N
Fiber Optic Economy Coupler, SC, simplex multimode Aqua, plastic body, PEI clip, ceramic sleeve, no flange FOA-SCM31-PC0N
The L-com FOA-SCM31-PC0N is a fiber optic economy coupler. The FOA-SCM31-PC0N has SC connectors for simplex multimode Aqua fiber. It features plastic body with ceramic sleeve and no flange . The L-com FOA-SCM31-PC0N is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC Fiber: simplex multimode Aqua Body: plastic body Sleeve: ceramic sleeve Flange: no flange

The L-com FOA-SCM31-PC0N is a fiber optic economy coupler. The FOA-SCM31-PC0N has SC connectors for simplex multimode Aqua fiber. It features plastic body with ceramic sleeve and no flange . The L-com FOA-SCM31-PC0N is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: SC
  • Fiber: simplex multimode Aqua
  • Body: plastic body
  • Sleeve: ceramic sleeve
  • Flange: no flange
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-SCM31-PC0N
Product Name Fiber Optic Economy Coupler, SC, simplex multimode Aqua, plastic body, PEI clip, ceramic sleeve, no flange
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 633nm, FC/APC - F-CPL-S12635-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 633 nm; 633 nm
Coupler Package A
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details