L-com, Inc. Fiber Coupler, LC/LC Simplex Ceramic Sleeve , Low Profile, No Flange FOA-500A

Description
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Integrated mounting clip allows for easy snap in installation Ceramic alignment sleeve supports Single mode applications Low profile -no flange design Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode LC duplex and simplex fiber cables Application LAN FTTX High EMI/RFI environments Security
Description
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Integrated mounting clip allows for easy snap in installation Ceramic alignment sleeve supports Single mode applications Low profile -no flange design Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode LC duplex and simplex fiber cables Application LAN FTTX High EMI/RFI environments Security

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, LC/LC Simplex Ceramic Sleeve , Low Profile, No Flange - FOA-500A - L-com, Inc.
North Andover, MA, United States
Fiber Coupler, LC/LC Simplex Ceramic Sleeve , Low Profile, No Flange
FOA-500A
Fiber Coupler, LC/LC Simplex Ceramic Sleeve , Low Profile, No Flange FOA-500A
L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts. Features Integrated mounting clip allows for easy snap in installation Ceramic alignment sleeve supports Single mode applications Low profile -no flange design Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode LC duplex and simplex fiber cables Application LAN FTTX High EMI/RFI environments Security

L-com's simplex and duplex plastic LC couplers are designed for mounting in panels with rectangular cutouts. These adapters feature bronze or ceramic alignment sleeves which provide precision mating for both Multimode and Single Mode applications. Contact us today for large project volume discounts.

Features

  • Integrated mounting clip allows for easy snap in installation
  • Ceramic alignment sleeve supports Single mode applications
  • Low profile -no flange design
  • Plastic body provides a light weight yet durable solution
  • Used to connect Multimode and Single mode LC duplex and simplex fiber cables

Application

  • LAN
  • FTTX
  • High EMI/RFI environments
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-500A
Product Name Fiber Coupler, LC/LC Simplex Ceramic Sleeve , Low Profile, No Flange
Coupler Connector LC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 1 x 4, 1310/1550 nm, ±40 nm - F-CPL-B14350 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package C
View Details
Duplex Multimode Fiber Coupler (LC/LC) - N455-000 - Tripp Lite by Eaton
Specs
Cable Type Multimode
Coupler Connector LC DUPLEX (FEMALE)
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details