L-com, Inc. Fiber Optic Economy Coupler, LC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, no flange FOA-LCSM2-PC0N-SCF

Description
The L-com FOA-LCSM2-PC0N-SCF is a fiber optic economy coupler. The FOA-LCSM2-PC0N-SCF has LC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and no flange SC footprint. The L-com FOA-LCSM2-PC0N-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC Fiber: duplex single mode Body: plastic body Sleeve: ceramic sleeve Flange: no flange SC footprint
Description
The L-com FOA-LCSM2-PC0N-SCF is a fiber optic economy coupler. The FOA-LCSM2-PC0N-SCF has LC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and no flange SC footprint. The L-com FOA-LCSM2-PC0N-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC Fiber: duplex single mode Body: plastic body Sleeve: ceramic sleeve Flange: no flange SC footprint

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, LC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, no flange - FOA-LCSM2-PC0N-SCF - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, LC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, no flange
FOA-LCSM2-PC0N-SCF
Fiber Optic Economy Coupler, LC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, no flange FOA-LCSM2-PC0N-SCF
The L-com FOA-LCSM2-PC0N-SCF is a fiber optic economy coupler. The FOA-LCSM2-PC0N-SCF has LC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and no flange SC footprint. The L-com FOA-LCSM2-PC0N-SCF is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: LC Fiber: duplex single mode Body: plastic body Sleeve: ceramic sleeve Flange: no flange SC footprint

The L-com FOA-LCSM2-PC0N-SCF is a fiber optic economy coupler. The FOA-LCSM2-PC0N-SCF has LC connectors for duplex single mode fiber. It features plastic body with ceramic sleeve and no flange SC footprint. The L-com FOA-LCSM2-PC0N-SCF is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: LC
  • Fiber: duplex single mode
  • Body: plastic body
  • Sleeve: ceramic sleeve
  • Flange: no flange SC footprint
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-LCSM2-PC0N-SCF
Product Name Fiber Optic Economy Coupler, LC, duplex w/ SC footprint single mode, plastic body, PEI clip, ceramic sleeve, no flange
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexer, 1x2, 1310/1550nm, ±20nm, FC/APC. - F-WDM-S11315-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package A
View Details
Duplex Singlemode Fiber Coupler (LC/LC) - N455-000-S - Tripp Lite by Eaton
Specs
Cable Type Single Mode
Coupler Connector LC DUPLEX (FEMALE)
View Details
Microwave Photonic Systems, Inc.
Specs
Cable Type Single Mode
Coupler Type Single Window; Dual Window
Wavelength 1300 nm; 1550 nm
View Details