L-com, Inc. Fiber Optic Economy Coupler, SC, duplex multimode Beige, plastic body, PEI clip, ceramic sleeve, w/ flange FOA-SCM12-PC0F

Description
The L-com FOA-SCM12-PC0F is a fiber optic economy coupler. The FOA-SCM12-PC0F has SC connectors for duplex multimode Beige fiber. It features plastic body with ceramic sleeve and w/ flange . The L-com FOA-SCM12-PC0F is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC Fiber: duplex multimode Beige Body: plastic body Sleeve: ceramic sleeve Flange: w/ flange
Description
The L-com FOA-SCM12-PC0F is a fiber optic economy coupler. The FOA-SCM12-PC0F has SC connectors for duplex multimode Beige fiber. It features plastic body with ceramic sleeve and w/ flange . The L-com FOA-SCM12-PC0F is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC Fiber: duplex multimode Beige Body: plastic body Sleeve: ceramic sleeve Flange: w/ flange

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Economy Coupler, SC, duplex multimode Beige, plastic body, PEI clip, ceramic sleeve, w/ flange - FOA-SCM12-PC0F - L-com, Inc.
North Andover, MA, United States
Fiber Optic Economy Coupler, SC, duplex multimode Beige, plastic body, PEI clip, ceramic sleeve, w/ flange
FOA-SCM12-PC0F
Fiber Optic Economy Coupler, SC, duplex multimode Beige, plastic body, PEI clip, ceramic sleeve, w/ flange FOA-SCM12-PC0F
The L-com FOA-SCM12-PC0F is a fiber optic economy coupler. The FOA-SCM12-PC0F has SC connectors for duplex multimode Beige fiber. It features plastic body with ceramic sleeve and w/ flange . The L-com FOA-SCM12-PC0F is one of thousands of fiber optic products in-stock and ready to ship. Features Fiber optic ecomony coupler Connector: SC Fiber: duplex multimode Beige Body: plastic body Sleeve: ceramic sleeve Flange: w/ flange

The L-com FOA-SCM12-PC0F is a fiber optic economy coupler. The FOA-SCM12-PC0F has SC connectors for duplex multimode Beige fiber. It features plastic body with ceramic sleeve and w/ flange . The L-com FOA-SCM12-PC0F is one of thousands of fiber optic products in-stock and ready to ship.

Features

  • Fiber optic ecomony coupler
  • Connector: SC
  • Fiber: duplex multimode Beige
  • Body: plastic body
  • Sleeve: ceramic sleeve
  • Flange: w/ flange
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-SCM12-PC0F
Product Name Fiber Optic Economy Coupler, SC, duplex multimode Beige, plastic body, PEI clip, ceramic sleeve, w/ flange
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 1 x 8, 1310/1550 nm, ±40 nm, FC/APC - F-CPL-B18350-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package D
View Details
Duplex Multimode Fiber Coupler (LC/LC) - N455-000 - Tripp Lite by Eaton
Specs
Cable Type Multimode
Coupler Connector LC DUPLEX (FEMALE)
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details