L-com, Inc. Duplex Fiber Coupler, ST / ST, Bronze Alignment Sleeve FOA-401

Description
These L-com duplex metal ST couplers are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Bronze alignment sleeve supports Multimode applications Metal body ensures durability and long life Order online today! Dust caps protect against debris and contamination Used to connect Multimode and Single mode ST duplex fiber cables Application LAN Security FTTX High EMI/RFI environments
Description
These L-com duplex metal ST couplers are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Bronze alignment sleeve supports Multimode applications Metal body ensures durability and long life Order online today! Dust caps protect against debris and contamination Used to connect Multimode and Single mode ST duplex fiber cables Application LAN Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Duplex Fiber Coupler, ST / ST, Bronze Alignment Sleeve - FOA-401 - L-com, Inc.
North Andover, MA, United States
Duplex Fiber Coupler, ST / ST, Bronze Alignment Sleeve
FOA-401
Duplex Fiber Coupler, ST / ST, Bronze Alignment Sleeve FOA-401
These L-com duplex metal ST couplers are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts. Features Bronze alignment sleeve supports Multimode applications Metal body ensures durability and long life Order online today! Dust caps protect against debris and contamination Used to connect Multimode and Single mode ST duplex fiber cables Application LAN Security FTTX High EMI/RFI environments

These L-com duplex metal ST couplers are designed for mounting in panels with rectangular cut outs. This series features either bronze or ceramic alignment sleeves to meet your specific design requirements. Additionally, these couplers can be used with PC or UPC style fiber connectors. Contact us today for large project volume discounts.

Features

  • Bronze alignment sleeve supports Multimode applications
  • Metal body ensures durability and long life
  • Order online today!
  • Dust caps protect against debris and contamination
  • Used to connect Multimode and Single mode ST duplex fiber cables

Application

  • LAN
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Couplers
Product Number FOA-401
Product Name Duplex Fiber Coupler, ST / ST, Bronze Alignment Sleeve
Coupler Connector ST
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Insensitive Circulator, 1550 nm, SMF-28 Fiber, FC/APC. - F-CIR-15-P-FA - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm
Coupler Features Pigtail
View Details
Specs
Cable Type Single Mode / Multimode
Coupler Type Wideband
Wavelength 1060 nm; 1550 nm
View Details