Shenzhen Shengyu Electronics Technology Limited Datasheets for Optical Isolators

Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 16
Product Name Notes
16PIN AC INPUT, QUAD OPTOCOUPLER
16PIN TRANSISTOR DETECTOR, HIGH
16PIN TRANSISTOR OUTPUT, QUAD OP
16PIN TRANSISTOR,SMD HALF PITCH
4PIN AC INPUT, SINGLE OPTOCOUPLE
4PIN AC INPUT, SMD HALF PITCH OP
4PIN AC INPUT, SMD OPTOCOUPLERS
4PIN DARLINGTON, SINGLE OPTOCOUP
4PIN HIGH VOLTAGE DARLINGTON, SM
4PIN TRANSISTOR OUTPUT, SINGLE O
4PIN TRANSISTOR OUTPUT, SMD OPTO
4PIN TRANSITOR OUTPUT, SMD MINI-
5PIN HIGH SPEED, HALF PITCH, OPT
6PIN AC INPUT, SINGLE OPTOCOUPLE
6PIN BILATERAL RANDOM PHASE TRIA
6PIN BILATERAL SWITCH LIGHT ACTI
6PIN HIGH DENSITY TRANSISTOR DET
6PIN HIGH VOLTAGE DARLINGTON, SI
6PIN NON-BASE-LEAD TRANSISTOR DE
6PIN SCHMITT TRIGGER, SINGLE OPT
6PIN TRANSISTOR DETECTOR, HIGH D
8 PIN HIGH SPEED, LOGIC OUTPUT,
8PIN HIGH SPEED OPTOCOUPLER
8PIN TRANSISTOR DETECTOR, DUAL C
8PIN TRANSISTOR DETECTOR, HIGH D
8PIN TRANSISTOR OUTPUT, DUAL CHA
OPTOCOUP TRANS 4SMD
OPTOCOUPLER 3.75KV 4CH 16SOIC
OPTOCOUPLER 8DIP
OPTOCOUPLER TRANS AC MINI-FLAT
OPTOCOUPLER TRANS MINI-FLAT
OPTOCOUPLER
OPTOISO 2.13KV 2CH TRANS 8SOP
OPTOISO 2.13KV TRANS 8SOP
OPTOISO 3.75KV 4CH TRANS
OPTOISO 3.75KV DARL MINI-FLAT
OPTOISO 3.75KV TRANS MINI-FLAT
OPTOISO 3KV 4CH TRANS
OPTOISO 3KV PHVOLT 8SOP
OPTOISO 4KV 2CH DARLINGTON 8SOIC
OPTOISO 4KV 2CH TRANS 8SOIC
OPTOISO 4KV DARL W/BASE 8SOIC
OPTOISO 4KV TRANS E3 8SOIC
OPTOISO 4KV TRANS W/BASE 8SOIC
OPTOISO 5.3KV 2CH DARL 8SMD
OPTOISO 5.3KV 2CH DARLNG 8-DIP
OPTOISO 5.3KV 2CH TRANS 6SMD
OPTOISO 5.3KV 2CH TRANS 8DIP
OPTOISO 5.3KV 2CH TRANS 8SMD
OPTOISO 5.3KV 4CH DARL 16DIP
OPTOISO 5.3KV 4CH DARL 16SMD
OPTOISO 5.3KV 4CH DARLNG 16-DIP
OPTOISO 5.3KV 4CH TRANS 16-DIP
OPTOISO 5.3KV 4CH TRANS 16DIP
OPTOISO 5.3KV 4CH TRANS 16SMD
OPTOISO 5.3KV DARL 4DIP
OPTOISO 5.3KV DARL W/BASE 4DIP
OPTOISO 5.3KV DARL W/BASE 6DIP
OPTOISO 5.3KV DARL W/BASE 6SMD
OPTOISO 5.3KV DARLINGTON 6DIP
OPTOISO 5.3KV LINEAR PHVOLT 8DIP
OPTOISO 5.3KV PHVOLT 8DIP
OPTOISO 5.3KV PHVOLT 8SMD
OPTOISO 5.3KV TRANS 4DIP
OPTOISO 5.3KV TRANS 4SMD
OPTOISO 5.3KV TRANS W/BASE 6DIP
OPTOISO 5.3KV TRANS W/BASE 6SMD
OPTOISO 5KV 2CH TRANS 8DIP
OPTOISO 5KV 2CH TRANSISTOR
OPTOISO 5KV 4CH TRANS 16DIP
OPTOISO 5KV TRANSISTOR
OPTOISOLATOR 2.5KV OPN COLL 8DIP
OPTOISOLATOR 5.3KV TRIAC 6DIP
OPTOISOLATOR 5.3KV TRIAC 6SMD
OPTOISOLATOR 5.3KV TRIAC SMD
OPTOISOLATOR 5.3KV TRIAC
OPTOISOLATOR
OPTOISOLTR 4KV 2CH TRANS 8-SOIC
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
SOIC-8 CPL 110C DUAL CTR>100%
SOIC-8 CPL 110C DUAL CTR>20%
SOIC-8 CPL DUAL CTR>100% 1MA

<< Prev Next >>