ISOCOM, INC.
IS281K -- TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
ISOCOM, Inc.
Transistor, Photovoltaic Output Optoisolators
IS281K
Description
OPTOCOUP TRANS 4SMD
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
OPTOCOUP TRANS 4SMD
Datasheet
Suppliers
Transistor, Photovoltaic Output Optoisolators
IS281K
Supplier's Site
Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
IS281K
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
IS281K |
IS281K |
|
Product Name
|
Transistor, Photovoltaic Output Optoisolators |
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Operating Temperature
|
-55 to 110 C (-67 to 230 F)
|
-55 to 110 C (-67 to 230 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
461 nm (4610 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details