VISHAY INTERTECHNOLOGY, INC.
IL410-X006 -- ISOLATORS - OPTOISOLATORS - TRIAC, SCR OUTPUT OPTOISOLATORS
Vishay Intertechnology, Inc.
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL410-X006
Description
OPTOISOLATOR 5.3KV TRIAC
-
Shenzhen Shengyu Electronics Technology Limited
Description
OPTOISOLATOR 5.3KV TRIAC
Suppliers
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL410-X006
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
IL410-X006 |
|
Product Name
|
Isolators - Optoisolators - Triac, SCR Output Optoisolators |
|
Isolator Package
|
6-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
850 nm (8500 Å)
Isolation
30 to 38 dB
Aperture
4 mm (0.1575 inches)
View Details
Operating Temperature
-55 to 110 C (-67 to 230 F)
View Details
2 suppliers
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details