Shenzhen Shengyu Electronics Technology Limited Datasheets for Optical Isolators
Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more
| Product Name | Notes |
|---|---|
| 4 PINS TRANSISTOR OUTPUT OPTOCOU | |
| 6PIN TRANSISTOR DETECTOR, SINGLE | |
| 6PIN TRANSISTOR OUTPUT, NON-BASE | |
| OPTOCOUPLER DARLINGTON OUT 8DIP | |
| OPTOCOUPLER PHOTOVO 4SOP | |
| OPTOCOUPLER PHOTOVO 4SSOP | |
| OPTOCOUPLER PHOTOVO 6SMD | |
| OPTOCOUPLER TRAN OUT HI SPD 8DIP | |
| OPTOCOUPLER TRANS OUT 6DIP | |
| OPTOCOUPLER TRANS OUT HI SPD 8DI | |
| OPTOCOUPLER VDE TRANS OUT 6DIP | |
| OPTOCOUPLER | |
| OPTOISO 1.5KV PHOTOVOLTAIC 4SSOP | |
| OPTOISO 2.5KV 2CH OPEN COLL 8SO | |
| OPTOISO 2.5KV 3CH OPEN COLL 16SO | |
| OPTOISO 2.5KV 4CH OPEN COLL 16SO | |
| OPTOISO 2.5KV PHOTOVOLTAIC 4-SOP | |
| OPTOISO 3.75KV 2CH PHVOLT 8DIP | |
| OPTOISO 3.75KV 2CH PHVOLT 8DIPGW | |
| OPTOISO 3.75KV 2CH PHVOLT 8SMD | |
| OPTOISO 3.75KV 2CH PUSH PULL 8SO | |
| OPTOISO 3.75KV OPN COLLECTOR 6SO | |
| OPTOISO 3.75KV PUSH PULL 5SO | |
| OPTOISO 3.75KV PUSH PULL 6SO | |
| OPTOISO 3.75KV PUSH PULL | |
| OPTOISO 4.17KV TRANS 6DIP | |
| OPTOISO 4.17KV TRANS 6SMD | |
| OPTOISO 4.17KV TRANS W/BASE 6DIP | |
| OPTOISO 4.17KV TRANS W/BASE 6SMD | |
| OPTOISO 4.17KV TRANS W/BASE | |
| OPTOISO 5.3KV DARL W/BASE 6DIP | |
| OPTOISO 5.3KV DARL W/BASE 6SMD | |
| OPTOISO 5.3KV TRANS W/BASE 6DIP | |
| OPTOISO 5.3KV TRANS W/BASE 6SMD | |
| OPTOISO 5.3KV TRANSISTOR 6DIP | |
| OPTOISO 5.3KV TRANSISTOR 6SMD | |
| OPTOISO 5KV OPEN COLLECTOR 6SO | |
| OPTOISO 5KV OPN COLL 6SO | |
| OPTOISO 5KV PHOTOVOLTAIC 6-DIP | |
| OPTOISO 5KV PUSH PULL 6SO | |
| OPTOISO 5KV PUSH PULL 6SSO | |
| OPTOISO 5KV TRANS 6-SO STRETCHED | |
| OPTOISO 5KV TRANS W/BASE 6DIP | |
| OPTOISO 5KV TRANS W/BASE 6SMD | |
| OPTOISOLATOR 2.5KV PHVOLT 4SMD | |
| OPTOISOLATOR 3.75KV TRANS 6SOIC | |
| OPTOISOLATOR 3.75KV TRIAC 4SOP | |
| OPTOISOLATOR 5.3KV TRANS 6-DIP | |
| OPTOISOLATOR 5.3KV TRANS 6-SMD | |
| OPTOISOLATOR 5.3KV TRANS 6DIP | |
| OPTOISOLATOR 5KV TRANS 6SOIC | |
| OPTOISOLATOR 5KV TRANSISTOR 4DIP | |
| OPTOISOLATOR 5KV TRIAC 4DIP | |
| OPTOISOLATOR 5KV TRIAC 4SMD | |
| OPTOISOLATOR 5KV TRIAC 6DIP | |
| OPTOISOLATOR 5KV TRIAC 6SMD | |
| OPTOISOLTR 5KV PHVOLT 6-DIP SMD | |
| OPTOISOLTR 5KV TRANSISTOR 6-DIP | |
| OPTOISOLTR 5KV TRANSISTOR 6-SMD | |
| PHOTO COUPLER BIN B | |
| PHOTOCOUPLER TRIAC 400V 6DIP | |
| PHOTOCOUPLER TRIAC 600V 6DIP | |
| PHOTOCOUPLER TRIAC 800V 6DIP | |
| PHOTOCOUPLER TRIAC | |
| PHOTOTRIAC COUPLER 600V 4DIP | |
| PHOTOTRIAC COUPLER 600V 6DIP | |
| TRANSISTOR OUTPUT OPTOCOUPLER |
| << Prev | Next >> |