ISOCOM, INC.
ISP815X -- TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
ISOCOM, Inc.
Transistor, Photovoltaic Output Optoisolators
ISP815X
Description
OPTOISO 5.3KV DARL 4DIP
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
OPTOISO 5.3KV DARL 4DIP
Datasheet
Suppliers
Transistor, Photovoltaic Output Optoisolators
ISP815X
Supplier's Site
Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ISP815X
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
ISP815X |
ISP815X |
|
Product Name
|
Transistor, Photovoltaic Output Optoisolators |
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Operating Temperature
|
-30 to 100 C (-22 to 212 F)
|
-30 to 100 C (-22 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1064 nm (10640 Å)
Isolation
30 dB
Aperture
8 mm (0.3150 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.590mm(L), .730mm(W), .730mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details