Shenzhen Shengyu Electronics Technology Limited Datasheets for Optical Isolators
Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more
| Product Name | Notes |
|---|---|
| 1-CHANNEL TYPE PHOTOCOUPLER | |
| 16PIN AC INPUT, QUAD OPTOCOUPLER | |
| 16PIN DARLINGTON, QUAD OPTOCOUPL | |
| 16PIN TRANSISTOR OUTPUT, QUAD OP | |
| 4PIN TRANSISTOR OUTPUT, SINGLE O | |
| 6 PIN, SMT OPTICALLY COUPLED ISO | |
| 6PIN DARLINGTON, SINGLE OPTOCOUP | |
| 6PIN NON-BASE LEAD DARLINGTON OU | |
| 6PIN TRANSISTOR DETECTOR, SINGLE | |
| 8PIN AC INPUT, DUAL CHANNEL OPTO | |
| 8PIN DARLINGTON, DUAL CHANNEL OP | |
| 8PIN TRANSISTOR OUTPUT, DUAL CHA | |
| OPTOCOUPLER HS PHOTO TRANS 5SOP | |
| OPTOCOUPLER LINEAR DUAL FLATPAK | |
| OPTOCOUPLER TRANSISTOR 8 FLTPK | |
| OPTOCOUPLER TRANSISTOR 8FLTPK | |
| OPTOCPL 1 CH TRAN OUT SMT | |
| OPTOISO 1KV TRANS W/BASE TO78-6 | |
| OPTOISO 1KV TRANSISTOR TO206AA | |
| OPTOISO 2.5KV TRANS W/BASE 8SOIC | |
| OPTOISO 3.75KV 2CH DARLNG 8DIP | |
| OPTOISO 3.75KV 2CH DARLNG 8SMD | |
| OPTOISO 3.75KV 2CH PHVOLT FLTPCK | |
| OPTOISO 3.75KV 2CH TRANS 8-SOP | |
| OPTOISO 3.75KV 2CH TRANS 8DIP | |
| OPTOISO 3.75KV 2CH TRANS 8SMD | |
| OPTOISO 3.75KV 4CH TRANS 16DIP | |
| OPTOISO 3.75KV 4CH TRANS 16SO | |
| OPTOISO 3.75KV DARL W/BASE 6DIP | |
| OPTOISO 3.75KV DARL W/BASE 6SMD | |
| OPTOISO 3.75KV DARL W/BASE 8SO | |
| OPTOISO 3.75KV DARLINGTON 4SOP | |
| OPTOISO 3.75KV OPN COLLECTOR 8SO | |
| OPTOISO 3.75KV PHOTOVOLTAIC 8DIP | |
| OPTOISO 3.75KV PHOTOVOLTAIC 8SMD | |
| OPTOISO 3.75KV PHVOLT 8-FLATPACK | |
| OPTOISO 3.75KV PHVOLT 8DIP | |
| OPTOISO 3.75KV PHVOLT 8SMD | |
| OPTOISO 3.75KV PHVOLT FLATPACK | |
| OPTOISO 3.75KV TRANS W/BASE 6DIP | |
| OPTOISO 3.75KV TRANS W/BASE 6SMD | |
| OPTOISO 3.75KV TRANS W/BASE 8-SO | |
| OPTOISO 3.75KV TRANSISTOR 8DIP | |
| OPTOISO 3.75KV TRANSISTOR 8SMD | |
| OPTOISO 4.17KV TRANS W/BASE 6DIP | |
| OPTOISO 4.17KV TRANS W/BASE 6SMD | |
| OPTOISO 5.3KV 2CH DARL 8DIP | |
| OPTOISO 5.3KV 2CH PHVOLT 8-DIP | |
| OPTOISO 5.3KV 2CH PHVOLT 8-SMD | |
| OPTOISO 5.3KV 2CH TRANS 8DIP | |
| OPTOISO 5.3KV 2CH TRANS 8SMD | |
| OPTOISO 5.3KV 4CH DARL 16DIP | |
| OPTOISO 5.3KV 4CH TRANS 16DIP | |
| OPTOISO 5.3KV 4CH TRANS 16SMD | |
| OPTOISO 5.3KV DARL W/BASE 6DIP | |
| OPTOISO 5.3KV DARL W/BASE 6SMD | |
| OPTOISO 5.3KV DARLINGTON 4DIP | |
| OPTOISO 5.3KV DARLINGTON 6-DIP | |
| OPTOISO 5.3KV TRANS 4SMD | |
| OPTOISO 5.3KV TRANS W/BASE 6DIP | |
| OPTOISO 5.3KV TRANS W/BASE 6SMD | |
| OPTOISO 5KV 2CH DARLINGTON 8-DIP | |
| OPTOISO 5KV 2CH DARLINGTON 8-SMD | |
| OPTOISO 5KV 2CH TRANSISTOR 8DIP | |
| OPTOISO 5KV 2CH TRANSISTOR 8SMD | |
| OPTOISO 5KV 4CH DARLINGTON 16DIP | |
| OPTOISO 5KV 4CH DARLINGTON 16SMD | |
| OPTOISO 5KV 4CH TRANSISTOR 16DIP | |
| OPTOISO 5KV DARL W/BASE 6DIP | |
| OPTOISO 5KV DARL W/BASE 6SMD | |
| OPTOISO 5KV TRANS W/BASE 6DIP | |
| OPTOISO 5KV TRANS W/BASE 6SMD | |
| OPTOISO 5KV TRANSISTOR 4DIP | |
| OPTOISO 7.5KV TRANS W/BASE 6DIP | |
| OPTOISO 7.5KV TRANS W/BASE 6SMD | |
| OPTOISOLATOR 3.75KV PHVOLT 8DIP | |
| OPTOISOLATOR 3.75KV PHVOLT 8SMD | |
| OPTOISOLATOR 3.75KV TRANS 4-SMD | |
| OPTOISOLATOR 3.75KV TRANS 4-SOP | |
| OPTOISOLATOR 3.75KV TRANS 4-SSOP | |
| OPTOISOLATOR 3.75KV TRANS 4SOP | |
| OPTOISOLATOR 3KV TRANS 4-SSOP | |
| OPTOISOLATOR 5.3KV TRIAC 6DIP | |
| OPTOISOLATOR 5.3KV TRIAC 6SMD | |
| OPTOISOLATOR 5KV 2CH TRANS 8-DIP | |
| OPTOISOLATOR 5KV 2CH TRANS 8-SMD | |
| OPTOISOLATR 5KV TRANSISTOR 4-DIP | |
| OPTOISOLATR 5KV TRANSISTOR 4-SMD | |
| OPTOISOLATR 5KV TRANSISTOR 4SMD | |
| OPTOISOLATR 5KV TRANSISTOR 6-DIP | |
| OPTOISOLATR 5KV TRANSISTOR 6-SMD | |
| OPTOISOLTR 5.3KV 2CH TRANS 8-DIP | |
| OPTOISOLTR 5KV 4CH TRANS 16-DIP | |
| OPTOISOLTR 5KV 4CH TRANS 16-SMD | |
| OPTOISOLTR 5KV DARLINGTON 4-DIP | |
| OPTOISOLTR 5KV DARLINGTON 4-SMD | |
| P/C LTV-817S-TA1-A-G TAPPING TYP | |
| P/C LTV-827S-TA1-B TAPING TYPE I | |
| P/C LTV817A-V STD. TYPE VDE | |
| TRANSISTOR OPTOISOLATOR | |
| TRANSISTOR OUTPUT OPTOCOUPLER |
| << Prev | Next >> |