ISOCOM, INC.
IS281A -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
ISOCOM, Inc.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
IS281A
Description
OPTOCOUP TRANS 4SMD
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
OPTOCOUP TRANS 4SMD
Datasheet
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
IS281A
Supplier's Site
Transistor, Photovoltaic Output Optoisolators
IS281A
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
IS281A |
IS281A |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
4-SOIC (0.173\", 4.40mm Width)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
800 nm (8000 Å)
Isolation
30 dB
Aperture
5 mm (0.1969 inches)
View Details
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details