Shenzhen Shengyu Electronics Technology Limited Datasheets for Optical Isolators

Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 16
Product Name Notes
4 PIN TRANSISTOR OUTPUT MFP
4-PIN MFP 400V RANDOM PHASE TRIA
4PB TR DIP
4PB TR SMD
4SO RP TRIAC T&R VDE
4SO RP TRIAC VDE
4SO TR T&R
6PIN TRANSISTOR DETECTOR, SINGLE
AC IN-DARLINGTON OUT OPTOCOUPLER
DUAL CHANNEL OPTOHIT SERIES, HIG
INTEGRATED CIRCUIT
LOGIC GATE OPTOCOUPLER IN SOP 6-
OPTOCOUPLER 3.3V 6SOIC
OPTOCOUPLER PHOTOTRANS 4LSOP
OPTOCOUPLER PHOTOTRANS MFP4
OPTOCOUPLER TRANS-OUT 6-DIP
OPTOCOUPLER
OPTOISO 2.5KV TRANSISTOR 4BGA
OPTOISO 3.75KV 1CH TRANS 4SOP
OPTOISO 3.75KV 2CH PUSH PULL 8SO
OPTOISO 3.75KV OPEN COLL 5MFP
OPTOISO 3.75KV PUSH PULL 5MFP
OPTOISO 3.75KV PUSH PULL 8SO
OPTOISO 3.75KV TRANS 4-MINI-FLAT
OPTOISO 3.75KV TRANSISTOR 4SMD
OPTOISO 3.75KV TRANSISTOR 5MFP
OPTOISO 4.17KV TRANS W/BASE 6DIP
OPTOISO 4.17KV TRANS W/BASE 6SMD
OPTOISO 5.3KV TRANS W/BASE 6DIP
OPTOISO 5.3KV TRANS W/BASE 6SMD
OPTOISO 5.3KV TRANSISTOR 4DIP
OPTOISO 5.3KV TRANSISTOR 4SMD
OPTOISO 5KV 1CH TRANS LSOP4
OPTOISO 5KV OPEN COLLECTOR 5SOP
OPTOISO 5KV OPEN COLLECTOR 6SOP
OPTOISO 5KV TRANS W/BASE 6DIP
OPTOISO 5KV TRANS W/BASE 6SMD
OPTOISO 7.5KV TRANS W/BASE 6DIP
OPTOISO 7.5KV TRANS W/BASE 6SMD
OPTOISOLATOR 3.75KV TRIAC 4MFP
OPTOISOLATOR 3.75KV TRIAC 4SMD
OPTOISOLATOR 5KV DARLINGTON 4DIP
OPTOISOLATOR 5KV DARLINGTON 4SMD
OPTOISOLATOR 5KV TRANSISTOR 4DIP
OPTOISOLATOR 5KV TRANSISTOR 4SMD
OPTOISOLATOR 5KV TRIAC 6DIP SMD
OPTOISOLATOR 5KV TRIAC 6DIP
OPTOISOLATOR 5KV TRIAC 6SMD
OPTOISOLATOR 5KV TRIAC 6SMDIP-B
OPTOISOLATOR LSOP4
PHOTODARLINGTON OPTO
PHOTOTRANSISTOR OPTO
PHOTOTRANSISTOR OPTOCOUPLER
SSO6 3.3V 10MB T&R VDE
SSO6 3.3V 10MB VDE
SSO6 3.3V 10MB WL T&R VD
SSO6 3.3V 10MB WL
SSO6 3.3V 10MB
TRANSISTOR OUTPUT OPTOCOUPLER
TRIAC OUTPUT OPTOCOUPLER

<< Prev Next >>