VISHAY INTERTECHNOLOGY, INC.
IL4108-X009T -- TRIAC, SCR OUTPUT OPTOISOLATORS
Vishay Intertechnology, Inc.
Triac, SCR Output Optoisolators
IL4108-X009T
Description
OPTOISOLATOR 5.3KV TRIAC
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
OPTOISOLATOR 5.3KV TRIAC
Datasheet
Suppliers
Supplier's Site
Datasheet
Isolators - Optoisolators - Triac, SCR Output Optoisolators
IL4108-X009T
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
IL4108-X009T |
IL4108-X009T |
|
Product Name
|
Triac, SCR Output Optoisolators |
Isolators - Optoisolators - Triac, SCR Output Optoisolators |
|
Operating Temperature
|
-55 to 100 C (-67 to 212 F)
|
-55 to 100 C (-67 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Package
8-DIP (0.300\", 7.62mm)
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details