ISOCOM, INC.
ICPL4503 -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
ISOCOM, Inc.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ICPL4503
Description
OPTOISO 5KV TRANSISTOR
-
Shenzhen Shengyu Electronics Technology Limited
Description
OPTOISO 5KV TRANSISTOR
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ICPL4503
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
ICPL4503 |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
8-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1064 nm (10640 Å)
Isolation
33 dB
Aperture
5 mm (0.1969 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details