Shenzhen Shengyu Electronics Technology Limited Datasheets for Optical Isolators
Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more
| Product Name | Notes |
|---|---|
| 15MBPS HIGH SPEED COUPLER; VDE; | |
| 16PIN AC INPUT, QUAD OPTOCOUPLER | |
| 16PIN DARLINGTON OUTPUT, QUAD OP | |
| 16PIN TRANSISTOR DETECTOR, QUAD | |
| 16PIN TRANSISTOR OUTPUT, QUAD OP | |
| 20MBPS HIGH SPEED COUPLER; VDE; | |
| 4PIN AC INPUT, SINGLE OPTOCOUPLE | |
| 4PIN DARLINGTON OUTPUT, SINGLE O | |
| 4PIN TRANSISTOR OUTPUT, SINGLE O | |
| 6PIN DARLINGTON OUTPUT, SINGLE O | |
| 6PIN NON-BASE LEAD DARLINGTON OU | |
| 6PIN TRANSISTOR DETECTOR, SINGLE | |
| 8PIN AC INPUT, DUAL CHANNEL OPTO | |
| 8PIN DARLINGTON OUTPUT, DUAL CHA | |
| 8PIN TRANSISTOR OUTPUT, DUAL CHA | |
| AC IN-DARLINGTON OUT OPTOCOUPLER | |
| DARLINGTON OUTPUT OPTOCOUPLER | |
| HI SPEED LOGIC OUTPUT OPTOCOUPLE | |
| HIGH SPEED LOGIC OUTPUT COUPLER; | |
| HIGH SPEED LOGIC OUTPUT OPTOCOUP | |
| OPTOCOUPLER HI SPEED LOGIC OUTPU | |
| OPTOCOUPLER TRANS | |
| OPTOELECTRONIC DEVICE | |
| OPTOISO 1.5KV PHOTOVOLTAIC 4SSOP | |
| OPTOISO 2.5KV 2CH OPEN COLL 8DIP | |
| OPTOISO 2.5KV 2CH OPEN COLL 8SMD | |
| OPTOISO 2.5KV 2CH OPN COL 8SO | |
| OPTOISO 2.5KV 2CH PUSH PULL 8SO | |
| OPTOISO 2.5KV 4CH TRANS 16-SOP | |
| OPTOISO 2.5KV OPN COLLECTOR 8DIP | |
| OPTOISO 2.5KV OPN COLLECTOR 8SMD | |
| OPTOISO 2.5KV TRI-STATE 8DIP | |
| OPTOISO 3.75KV 4CH DARLNG 16-SOP | |
| OPTOISO 3.75KV 4CH TRANS 16-SOP | |
| OPTOISO 3.75KV 4CH TRANS 16SOP | |
| OPTOISO 3.75KV DARL 6-SO, 4 LEAD | |
| OPTOISO 3.75KV DARLINGTON 4-SOP | |
| OPTOISO 3.75KV OPEN COLL SO6-5 | |
| OPTOISO 3.75KV OPN COLLECTOR 8SO | |
| OPTOISO 3.75KV PHVOLT SO6 | |
| OPTOISO 3.75KV PSH PULL 6MFSOP-5 | |
| OPTOISO 3.75KV PSH PULL 6SO-5 | |
| OPTOISO 3.75KV PSH PULL 8SOIC | |
| OPTOISO 3.75KV PSH PULL SO6-5 | |
| OPTOISO 3.75KV PUSH PULL SO6-5 | |
| OPTOISO 3.75KV TRANS 6-MFSOP | |
| OPTOISO 3.75KV TRANS 6-SO 4 LEAD | |
| OPTOISO 3.75KV TRANS 6-SO 5 LEAD | |
| OPTOISO 3.75KV TRANS 8SO | |
| OPTOISO 4.17KV DARL W/BASE 6DIP | |
| OPTOISO 4.17KV DARL W/BASE 6SMD | |
| OPTOISO 5.3KV 1CH TRANS 4DIP | |
| OPTOISO 5.3KV 2CH TRANS 8DIP | |
| OPTOISO 5.3KV 2CH TRANS 8SMD | |
| OPTOISO 5.3KV 4CH TRANS 16-DIP | |
| OPTOISO 5.3KV 4CH TRANS 16DIP | |
| OPTOISO 5.3KV 4CH TRANS 16SMD | |
| OPTOISO 5.3KV DARL W/BASE 6SMD | |
| OPTOISO 5.3KV TRANS 4DIP | |
| OPTOISO 5.3KV TRANS W/BASE 6DIP | |
| OPTOISO 5KV 2CH OPN COL 8DIP | |
| OPTOISO 5KV DARL W/BASE 6DIP | |
| OPTOISO 5KV OPEN COLLECTOR 8DIP | |
| OPTOISO 5KV OPEN COLLECTOR 8SMD | |
| OPTOISO 5KV PSH-PULL/TOTEM S06L | |
| OPTOISO 5KV PUSH PULL SO6L | |
| OPTOISO 5KV TRANS W/BASE 6SOP | |
| OPTOISO 5KV TRANS W/BASE SO6L | |
| OPTOISO 5KV TRANS W/BASE SOP-6L5 | |
| OPTOISO 5KV TRANSISTOR SO6L | |
| OPTOISO 5KV TRIAC 6SMD | |
| OPTOISO 7.5KV TRANS W/BASE 6DIP | |
| OPTOISO 7.5KV TRANS W/BASE 6SMD | |
| OPTOISOLATOR 2.5KV PHVOLT 6-DIP | |
| OPTOISOLATOR 2.5KV TRANS 4-SOP | |
| OPTOISOLATOR 2.5KV TRANS 6-DIP | |
| OPTOISOLATOR 2.5KV TRANS 8-DIP | |
| OPTOISOLATOR 2.5KV TRIAC 4DIP | |
| OPTOISOLATOR 2.5KV TRIAC 6MFSOP | |
| OPTOISOLATOR 2.5KV TRIAC 8DIP | |
| OPTOISOLATOR 3.75KV TRANS 4-SO | |
| OPTOISOLATOR 3.75KV TRANS 4-SOP | |
| OPTOISOLATOR 3.75KV TRANS 4SOP | |
| OPTOISOLATOR 3.75KV TRANS SO16 | |
| OPTOISOLATOR 3.75KV TRIAC 6SO 4L | |
| OPTOISOLATOR 5.3KV TRANS 4-DIP | |
| OPTOISOLATOR 5.3KV TRANS 4DIP | |
| OPTOISOLATOR 5KV 4CH DARL 8DIP | |
| OPTOISOLATOR 5KV TRANS 4DIP | |
| OPTOISOLATOR 5KV TRANS 6DIP | |
| OPTOISOLATOR 5KV TRANS SOP-4L | |
| OPTOISOLATOR 5KV TRANS SOP-6L4 | |
| OPTOISOLATOR 5KV TRIAC 4DIP | |
| OPTOISOLATOR 5KV TRIAC 6DIP 5L | |
| OPTOISOLATOR PSH PULL 6MFSOP-5 | |
| OPTOISOLATR 4CH DARL 16DIP | |
| OPTOISOLATR 5.3KV 2CH TRANS 8DIP | |
| OPTOISOLATR 5KV TRANSISTOR 4-DIP | |
| OPTOISOLATR 5KV TRANSISTOR 4-SOP | |
| OPTOISOLATR 5KV TRANSISTOR 6-DIP | |
| OPTOISOLTR 2.5KV 2CH TRANS 8-DIP | |
| OPTOISOLTR 2.5KV 4CH TRANS 16-SO | |
| OPTOISOLTR 2.5KV 4CH TRANS 16SO | |
| OPTOISOLTR 2.5KV DARLNG 6-MFSOP | |
| OPTOISOLTR 2.5KV PHVOLT 6-MFSOP | |
| OPTOISOLTR 3.75KV TRANS 6-MFSOP | |
| OPTOISOLTR 5KV 4CH TRANS 16-DIP | |
| OPTOISOLTR 5KV DARLINGTON 4-SOP | |
| OPTOISOLTR 5KV DARLINGTON 6-DIP | |
| PHOTOCOUPLER 6A 8DIP | |
| PHOTOCOUPLER DIP8 THROUGH-HOLE | |
| PHOTOCOUPLER HI-SPEED LOW INPUT | |
| PHOTOCOUPLER HIGH SPEED 5PIN | |
| PHOTOCOUPLER MFSOP | |
| PHOTOCOUPLER SMD | |
| PHOTOCOUPLER | |
| PHOTOTHYRISTOR LOW TRIGGER LED | |
| PHOTOVOLTAIC; 3.75KV BV; SO6; 12 | |
| TRANSISTOR OPTOCOUPLER; 4-PIN SO | |
| TRANSISTOR OPTOCOUPLER; DC INPUT | |
| TRANSISTOR OUTPUT OPTOCOUPLER | |
| TRIAC OUTPUT OPTOCOUPLER | |
| X36 PB-F DRIVER COUPLER 0.6A SO6 | |
| X36 PB-F DRIVER COUPLER 2.5A FAS | |
| X36 PB-F DRIVER COUPLER DIP 8 TH | |
| X36 PB-F PHOTOCOUPLER SMD BULK J | |
| X36 PB-F PHOTOCOUPLER SMD T&R | |
| X36 PB-F PHOTOCOUPLER SO4 BULK | |
| X36 PB-F PHOTOCOUPLER SO4 | |
| X36 PB-F PHOTOCOUPLER SO6 BULK | |
| X36 PB-F PHOTOCOUPLER SO6 ROHS B | |
| X36 PB-F PHOTOCOUPLER SO6 ROHS T | |
| X36 PB-F PHOTOCOUPLER | |
| X36 PB-F TRANSISTOR COUPLER SO4 | |
| X36 PB-F TRANSISTOR OPTOCOUPLER | |
| X36 PB-F TRIAC COUPLER LOW TRIGG | |
| ZSOL6ICTST20M,ACTIVE , |
| << Prev | Next >> |