ISOCOM, INC.
IS281E -- TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
ISOCOM, Inc.
Transistor, Photovoltaic Output Optoisolators
IS281E
Description
OPTOCOUP TRANS 4SMD
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
OPTOCOUP TRANS 4SMD
Datasheet
Suppliers
Transistor, Photovoltaic Output Optoisolators
IS281E
Supplier's Site
Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
IS281E
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
IS281E |
IS281E |
|
Product Name
|
Transistor, Photovoltaic Output Optoisolators |
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Operating Temperature
|
-55 to 110 C (-67 to 230 F)
|
-55 to 110 C (-67 to 230 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
Isolator Package
6-DIP (0.300\", 7.62mm)
Operating Temperature
-55 to 100 C (-67 to 212 F)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details