Shenzhen Shengyu Electronics Technology Limited Datasheets for Optical Isolators
Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more
| Product Name | Notes |
|---|---|
| 6-PIN DIP RAND. PHASE TRIAC OUTP | |
| 6PIN NON-BASE LEAD DARLINGTON OU | |
| 6PIN NON-BASE LEAD TRANSISTOR OU | |
| 6PIN RANDOM PHASE TRIAC, OPTOCOU | |
| 6PIN SCHMITT TRIGGER, SINGLE OPT | |
| 6PIN TRANSISTOR DETECTOR, SINGLE | |
| 6PIN ZERO CROSSING TRIAC OUTPUT, | |
| 6PW DARL SMD | |
| 6PW RP TRIAC SMD VDE | |
| 6PW RP TRIAC SMD | |
| 6PW RP TRIAC T&R VDE | |
| ISOL 5.3KVRMS 1CH TRIAC OUT 6DIP | |
| OPTO TRIAC | |
| OPTOCOUPL SCHMITT TRIG OUT 6DIP | |
| OPTOCOUPLER PHOTOTRANS | |
| OPTOCOUPLER SCHMIT TRIG LP SMD | |
| OPTOCOUPLERS/ISOLATO RS | |
| OPTOISO 15KV OPEN COLLECTOR | |
| OPTOISO 15KV PUSH PULL | |
| OPTOISO 15KV TRANS W/BASE AXIAL | |
| OPTOISO 16KV OPEN COLLECTOR | |
| OPTOISO 2.5KV 2CH TRANS 8SOIC | |
| OPTOISO 2.5KV DARL W/BASE 8SOIC | |
| OPTOISO 2.5KV TRANS W/BASE 8SOIC | |
| OPTOISO 20KV OPEN COLLECTOR | |
| OPTOISO 3.54KV PSH PULL | |
| OPTOISO 3.75KV TRANS W/BASE 5SMD | |
| OPTOISO 4.17KV DARLINGTON 6DIP | |
| OPTOISO 4.17KV DARLINGTON 6SMD | |
| OPTOISO 4.17KV TRANS W/BASE 6DIP | |
| OPTOISO 4.17KV TRANS W/BASE 6SMD | |
| OPTOISO 5.3KV DARL W/BASE 6DIP | |
| OPTOISO 5.3KV DARL W/BASE 6SMD | |
| OPTOISO 5.3KV DARLINGTON 6-DIP | |
| OPTOISO 5.3KV DARLINGTON 6-SMD | |
| OPTOISO 5.3KV TRANS 6DIP | |
| OPTOISO 5.3KV TRANS W/BASE 6DIP | |
| OPTOISO 5.3KV TRANS W/BASE 6SMD | |
| OPTOISO 5.3KV TRANSISTOR 6DIP | |
| OPTOISO 5.3KV TRANSISTOR 6SMD | |
| OPTOISO 5300VRMS TRIAC 1CH 6DIP | |
| OPTOISO 5KV OPEN COLLECTOR 6DIP | |
| OPTOISO 7.5KV TRANS W/BASE 6DIP | |
| OPTOISO PUSH PULL | |
| OPTOISOLATOR 15KV TRANS AXIAL | |
| OPTOISOLATOR 3.75KV TRANS 4-SOP | |
| OPTOISOLATOR 4.17KV TRANS 6DIP | |
| OPTOISOLATOR 4.17KV TRANS 6SMD | |
| OPTOISOLATOR 4.17KV TRIAC 6DIP | |
| OPTOISOLATOR 4.17KV TRIAC 6SMD | |
| OPTOISOLATOR 5.3KV TRANS 6-DIP | |
| OPTOISOLATOR 5.3KV TRANS 6-SMD | |
| OPTOISOLATOR 5.3KV TRIAC 6DIP | |
| OPTOISOLATOR 5.3KV TRIAC 6SMD | |
| OPTOISOLATOR 5KV TRANS 4SMD | |
| OPTOISOLATOR 5KV TRANSISTOR 4DIP | |
| OPTOISOLATOR 5KV TRANSISTOR 4SMD | |
| OPTOISOLATOR 5KV TRANSISTOR DIP | |
| OPTOISOLATOR 5KV TRANSISTOR SMD | |
| OPTOISOLATOR 5KV TRIAC 6DIP | |
| OPTOISOLATOR 5KV TRIAC 6SMD | |
| OPTOISOLATOR 6PW RP TRIAC 6SMD | |
| OPTOISOLATOR 7.5KV TRANS 6-DIP | |
| OPTOISOLATOR 7.5KV TRIAC 6SMD | |
| OPTOISOLATOR/TRANS | |
| OPTOISOLATOR/TRIAC | |
| OPTOISOLATR 5KV TRANSISTOR 4-DIP | |
| OPTOISOLATR 5KV TRANSISTOR 4-SMD | |
| OPTOISOLATR 5KV TRANSISTOR DIP | |
| OPTOISOLATR 6KV TRANSISTOR 4-DIP | |
| OPTOISOLTR 2.5KV 2CH DARL 8SOIC | |
| OPTOISOLTR 5KV 4CH TRANS 16-DIP | |
| P/C MOC3063STA1-V TAPPING TYPE I | |
| PHOTOCOUPLER | |
| RADIATION CAPABLE OPTOISOLATOR | |
| RAND PHASE TRIAC SM | |
| RAND PHASE TRIAC | |
| TRANSISTOR OUTPUT OPTOCOUPLER | |
| TRIAC OUTPUT OPTOCOUPLER, 5300V | |
| TRIAC OUTPUT OPTOCOUPLER |
| << Prev | Next >> |